Belden Inc. Multiple Conductor Cables 8125 060100

Description
50 (25 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
50 (25 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5326-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5326-100-ND
Multiple Conductor Cables BEL5326-100-ND
50 (25 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)

50 (25 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multipair Cable 25Pr 100Ft 300V Chrome; Cable Shielding Belden - 87K1535 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 25Pr 100Ft 300V Chrome; Cable Shielding Belden
87K1535
Shielded Multipair Cable 25Pr 100Ft 300V Chrome; Cable Shielding Belden 87K1535
SHIELDED MULTIPAIR CABLE 25PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:25 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 25PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:25 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5326-100-ND 87K1535
Product Name Multiple Conductor Cables Shielded Multipair Cable 25Pr 100Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6012A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC jack,Coaxial,Teflon™ jacket,white,general purpose
View Details
Encoder cable - NEBM-M12W8-E-2.5-LE8 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
2 suppliers
Twisted Pair Cable - 011727-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers