Belden Inc. Multiple Conductor Cables 8115 060500

Description
30 (15 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
30 (15 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5322-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5322-500-ND
Multiple Conductor Cables BEL5322-500-ND
30 (15 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)

30 (15 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multipair Cable 15Pr 500Ft 300V Chrome; Cable Shielding Belden - 03F3995 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 15Pr 500Ft 300V Chrome; Cable Shielding Belden
03F3995
Shielded Multipair Cable 15Pr 500Ft 300V Chrome; Cable Shielding Belden 03F3995
SHIELDED MULTIPAIR CABLE 15PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:15 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 15PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:15 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5322-500-ND 03F3995
Product Name Multiple Conductor Cables Shielded Multipair Cable 15Pr 500Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.9167 ft (2.79 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Cable for Computer Nework Etc… - 350510 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Application Computer
View Details
USB Cables - 1863180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details