25 (12.5 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)
SHIELDED CABLE MULTIPAIR, 12PAIR, 24AWG, 100FT, 300V, CHROME; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome RoHS Compliant: Yes
Low Capacitance Computer Cable for EIA RS-232⁄422
Computer cable of 24 AWG stranded tinned copper conductors, twisted pairs, PVC jacket.
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Multiconductor Cables |
| Product Number | BEL1831-100-ND | 06M4002 | 70005558 |
| Product Name | Multiple Conductor Cables | Shielded Cable Multipair, 12Pair, 24Awg, 100Ft, 300V, Chrome; Cable Shielding Belden | COMPUTER CABLE, DATALENE INSULATE, 24AWG STRAND (7X32), 12 1/2 PAIR CHROME |
| Product Category | Cable | Cable | |
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyethylene | ||
| Cable Conductor | Copper, Tinned | ||
| Cable Shielding | Foil Braid |