The Belden 8110 is an RS232/422 low capacitance cable designed for computer communications and various low voltage applications. It features 24 AWG stranded tinned copper conductors with Datalene® insulation and twisted pairs, providing effective signal integrity. The cable is shielded with Beldfoil® for 100% coverage and a tinned copper braid shield with 65% coverage, which helps reduce electromagnetic interference. This cable is suitable for extended distance RS-232 applications, RS-422 applications, low voltage analog signals, and line-level audio. It has a nominal characteristic impedance of 100 Ohms and a maximum current rating of 1.1 Amps per conductor at 25°C. The cable is rated for a voltage of 300 V (CM) and operates within a temperature range of -30°C to +80°C. The outer jacket is made of PVC, providing durability and protection, while the overall cable diameter is approximately 0.427 inches (10.8 mm). The product complies with various standards, including UL, NEC, and CPR, making it suitable for indoor applications.
Computer EIA RS-232/422 Cable, 24 AWG stranded (7x32) tinned copper conductors, Datalene® insulation, twisted pairs, overall Beldfoil® (100% coverage) + tinned copper braid shield (65% coverage), 24 AWG stranded tinned copper drain wire, PVC jacket.
| Belden Inc. | |
|---|---|
| Product Category | Serial Cables |
| Product Number | 8110 |
| Product Name | RS232/422 Low Cap, #24-10pr, FPO, O/A Foil+Braid, PVC Jkt, CMG, 100Ω |
| Serial Cable Type | RS232; RS422 |