Belden Inc. Multiple Conductor Cables 8110 060100

Description
20 (10 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
20 (10 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5316-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5316-100-ND
Multiple Conductor Cables BEL5316-100-ND
20 (10 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)

20 (10 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multipair Cable 10Pr 100Ft 300V Chrome; Cable Shielding Belden - 03F3988 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 10Pr 100Ft 300V Chrome; Cable Shielding Belden
03F3988
Shielded Multipair Cable 10Pr 100Ft 300V Chrome; Cable Shielding Belden 03F3988
SHIELDED MULTIPAIR CABLE 10PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:10 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 10PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:10 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
COMPUTER CABLE, DATALENE INSULATE, 24AWG STRAND (7X32), 10 PAIRS CHROME - 70005555 - Allied Electronics, Inc.
Fort Worth, TX, USA
COMPUTER CABLE, DATALENE INSULATE, 24AWG STRAND (7X32), 10 PAIRS CHROME
70005555
COMPUTER CABLE, DATALENE INSULATE, 24AWG STRAND (7X32), 10 PAIRS CHROME 70005555
Dataleneâ® FPE Insulated Beldfoilâ® Tape⁄Braid Shielded Cables, 24 AWG, 7 x 32 Stranding, 300 Vrms Stranded Tinned Copper(TC) conductors, Datalene insulated, twisted pairs. Overall 100% Beldfoil® + 65% TC braid shield. 24 AWG TC drain wire. Overall Chrome PVC jacket. Ratings: NEC: CL2 Nominal Capacitance: 12.5 pF/Ft. Nominal Impedance: 100ω. Low capacitance, for EIA RS-232⁄RS-422 applications.

Datalene® FPE Insulated Beldfoil® Tape⁄Braid Shielded Cables, 24 AWG, 7 x 32 Stranding, 300 Vrms
Stranded Tinned Copper(TC) conductors, Datalene insulated, twisted pairs. Overall 100% Beldfoil® + 65% TC braid shield. 24 AWG TC drain wire. Overall Chrome PVC jacket. Ratings: NEC: CL2
Nominal Capacitance: 12.5 pF/Ft. Nominal Impedance: 100Ω.
Low capacitance, for EIA RS-232⁄RS-422 applications.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Serial Cables
Product Number BEL5316-100-ND 03F3988 70005555
Product Name Multiple Conductor Cables Shielded Multipair Cable 10Pr 100Ft 300V Chrome; Cable Shielding Belden COMPUTER CABLE, DATALENE INSULATE, 24AWG STRAND (7X32), 10 PAIRS CHROME
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK8P/4P-M12/M8-S-G-7,5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Thermistors - 2618090 - RS Components, Ltd.
Specs
Cable Length 0.2493 ft (0.7600 dm)
Standards / Certifications RoHS
View Details
Stability Cables - SW-185-FM-36 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Motor cable - NEBM-M16G8-E-15-Q7-LE8-1 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details