Belden Inc. Multiple Conductor Cables 8108 060500

Description
16 (8 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
16 (8 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5315-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5315-500-ND
Multiple Conductor Cables BEL5315-500-ND
16 (8 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)

16 (8 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Multiple Conductor Cables - 135-8108060500-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-8108060500-DS-ND
Multiple Conductor Cables 135-8108060500-DS-ND
MULTI-PAIR 16COND 24AWG FOOT

MULTI-PAIR 16COND 24AWG FOOT

Buy Now Datasheet
Shielded Multipair Cable 8Pr 500Ft 300V Chrome; Cable Shielding Belden - 87K1532 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 8Pr 500Ft 300V Chrome; Cable Shielding Belden
87K1532
Shielded Multipair Cable 8Pr 500Ft 300V Chrome; Cable Shielding Belden 87K1532
SHIELDED MULTIPAIR CABLE 8PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 8PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
COMPUTER CABLE, DATALENE INSULATE, 24AWG STRAND (7X32), 8 PAIRS CHROME - 70005553 - Allied Electronics, Inc.
Fort Worth, TX, USA
COMPUTER CABLE, DATALENE INSULATE, 24AWG STRAND (7X32), 8 PAIRS CHROME
70005553
COMPUTER CABLE, DATALENE INSULATE, 24AWG STRAND (7X32), 8 PAIRS CHROME 70005553
Dataleneâ® FPE Insulated Beldfoilâ® Tape⁄Braid Shielded Cables, 24 AWG, 7 x 32 Stranding, 300 Vrms Stranded Tinned Copper(TC) conductors, Datalene insulated, twisted pairs. Overall 100% Beldfoil® + 65% TC braid shield. 24 AWG TC drain wire. Overall Chrome PVC jacket. Ratings: NEC: CL2 Nominal Capacitance: 12.5 pF/Ft. Nominal Impedance: 100ω. Low capacitance, for EIA RS-232⁄RS-422 applications.

Datalene® FPE Insulated Beldfoil® Tape⁄Braid Shielded Cables, 24 AWG, 7 x 32 Stranding, 300 Vrms
Stranded Tinned Copper(TC) conductors, Datalene insulated, twisted pairs. Overall 100% Beldfoil® + 65% TC braid shield. 24 AWG TC drain wire. Overall Chrome PVC jacket. Ratings: NEC: CL2
Nominal Capacitance: 12.5 pF/Ft. Nominal Impedance: 100Ω.
Low capacitance, for EIA RS-232⁄RS-422 applications.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Serial Cables
Product Number BEL5315-500-ND 87K1532 70005553
Product Name Multiple Conductor Cables Shielded Multipair Cable 8Pr 500Ft 300V Chrome; Cable Shielding Belden COMPUTER CABLE, DATALENE INSULATE, 24AWG STRAND (7X32), 8 PAIRS CHROME
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 3.0 GHz, 3.0 ft. (0.91m) - CBL-3FM-75+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023030 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details