14 (7 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)
Datalene® FPE Insulated Beldfoil® Tape⁄Braid Shielded Cables, 24 AWG, 7 x 32 Stranding, 300 Vrms
Stranded Tinned Copper(TC) conductors, Datalene insulated, twisted pairs. Overall 100% Beldfoil® + 65% TC braid shield. 24 AWG TC drain wire. Overall Chrome PVC jacket. Ratings: NEC: CL2
Nominal Capacitance: 12.5 pF/Ft. Nominal Impedance: 100Ω.
Low capacitance, for EIA RS-232⁄RS-422 applications.
CABLE 14 COND 24AWG SHLD 100'
SHIELDED MULTIPAIR CABLE 7PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:7 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.226mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Serial Cables | Cable Assemblies | Cable Assemblies |
| Product Number | BEL1829-100-ND | 70005549 | 8107 060100 | 87K1530 |
| Product Name | Multiple Conductor Cables | COMPUTER CABLE, DATALENE INSULATE, 24AWG STRAND (7X32), 7 PAIRS CHROME | Multiple Conductor Cables | Shielded Multipair Cable 7Pr 100Ft 300V Chrome; Cable Shielding Belden |
| Product Category | Cable | Cable | ||
| Cable Jacket | Polyvinyl Chloride | |||
| Cable Insulation | Polyethylene | |||
| Cable Conductor | Copper, Tinned | |||
| Cable Shielding | Foil Braid |