Computer EIA RS-232/422 Cable, 24 AWG stranded (7x32) tinned copper conductors, Datalene® insulation, twisted pairs, overall Beldfoil® (100% coverage) + tinned copper braid shield (65% coverage), 24 AWG stranded tinned copper drain wire, PVC jacket.
| Belden Inc. | DigiKey | |
|---|---|---|
| Product Category | Serial Cables | Multiconductor Cables |
| Product Number | 8104 | 135-8104-ND |
| Product Name | RS-232/422 Low Cap, #24-4pr, FPO, O/A Foil+Braid, PVC Jkt, CM, 100Ω | Multiple Conductor Cables |
| Serial Cable Type | RS232; RS422 | |
| Standards / Certifications | RoHS; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011) | |
| Rated Temperature | -30 to 80 C (-22 to 176 F) | -30 to 80 C (-22 to 176 F) |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride |