Belden Inc. Multiple Conductor Cables 8103 060500

Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1369-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1369-500-ND
Multiple Conductor Cables BEL1369-500-ND
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)

6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
COMPUTER CABLE, DATALENE INSULATE, 24AWG STRAND (7X32), 3 PAIRS CHROME - 70005538 - Allied Electronics, Inc.
Fort Worth, TX, USA
COMPUTER CABLE, DATALENE INSULATE, 24AWG STRAND (7X32), 3 PAIRS CHROME
70005538
COMPUTER CABLE, DATALENE INSULATE, 24AWG STRAND (7X32), 3 PAIRS CHROME 70005538
8103 Paired - Low Capacitance Computer Cables, 24 AWG (7 x 32) Stranded Tinned Copper(TC) conductors, Datalene insulated, twisted pairs. Overall 100% Beldfoil® + 65% TC braid shield. 24 AWG TC drain wire. Overall Chrome PVC jacket. Ratings: NEC: CL2 Nominal Capacitance: 12.5 pF/Ft. Nominal Impedance: 100ω.

8103 Paired - Low Capacitance Computer Cables, 24 AWG (7 x 32)
Stranded Tinned Copper(TC) conductors, Datalene insulated, twisted pairs. Overall 100% Beldfoil® + 65% TC braid shield. 24 AWG TC drain wire. Overall Chrome PVC jacket. Ratings: NEC: CL2
Nominal Capacitance: 12.5 pF/Ft. Nominal Impedance: 100Ω.

Supplier's Site
Shielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden - 87K1526 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden
87K1526
Shielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden 87K1526
SHIELDED MULTIPAIR CABLE 3PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 3PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Serial Cables Cable Assemblies
Product Number BEL1369-500-ND 70005538 87K1526
Product Name Multiple Conductor Cables COMPUTER CABLE, DATALENE INSULATE, 24AWG STRAND (7X32), 3 PAIRS CHROME Shielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 086125-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Connecting cable - 706-100/334-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Stability Cables - SP-292-MM-24 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details