Belden Inc. RS232/422 Low Cap, #24-2pr, FPO, O/A Foil+Braid, PVC Jkt, CM, 100Ω 8102

Description
Computer EIA RS-232/422 Cable, 24 AWG stranded (7x32) tinned copper conductors, Datalene® insulation, twisted pairs, overall Beldfoil® (100% coverage) + tinned copper braid shield (65% coverage), 24 AWG stranded tinned copper drain wire, PVC jacket
Datasheet
Description
Computer EIA RS-232/422 Cable, 24 AWG stranded (7x32) tinned copper conductors, Datalene® insulation, twisted pairs, overall Beldfoil® (100% coverage) + tinned copper braid shield (65% coverage), 24 AWG stranded tinned copper drain wire, PVC jacket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RS232/422 Low Cap, #24-2pr, FPO, O/A Foil+Braid, PVC Jkt, CM, 100Ω - 8102 - Belden Inc.
St. Louis, MO, United States
RS232/422 Low Cap, #24-2pr, FPO, O/A Foil+Braid, PVC Jkt, CM, 100Ω
8102
RS232/422 Low Cap, #24-2pr, FPO, O/A Foil+Braid, PVC Jkt, CM, 100Ω 8102
Computer EIA RS-232/422 Cable, 24 AWG stranded (7x32) tinned copper conductors, Datalene® insulation, twisted pairs, overall Beldfoil® (100% coverage) + tinned copper braid shield (65% coverage), 24 AWG stranded tinned copper drain wire, PVC jacket

Computer EIA RS-232/422 Cable, 24 AWG stranded (7x32) tinned copper conductors, Datalene® insulation, twisted pairs, overall Beldfoil® (100% coverage) + tinned copper braid shield (65% coverage), 24 AWG stranded tinned copper drain wire, PVC jacket

Supplier's Site Datasheet
Multipair Unshielded Cable, 2, 24 Awg, 0.2 Mm , 7 X 0.2Mm Rohs Compliant Belden - 18K8358 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Unshielded Cable, 2, 24 Awg, 0.2 Mm , 7 X 0.2Mm Rohs Compliant Belden
18K8358
Multipair Unshielded Cable, 2, 24 Awg, 0.2 Mm , 7 X 0.2Mm Rohs Compliant Belden 18K8358
Multipair Unshielded Cable, 2, 24 AWG, 0.2 mm , 7 x 0.2mm RoHS Compliant: Yes

Multipair Unshielded Cable, 2, 24 AWG, 0.2 mm , 7 x 0.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Serial Cables Cable Assemblies
Product Number 8102 18K8358
Product Name RS232/422 Low Cap, #24-2pr, FPO, O/A Foil+Braid, PVC Jkt, CM, 100Ω Multipair Unshielded Cable, 2, 24 Awg, 0.2 Mm , 7 X 0.2Mm Rohs Compliant Belden
Serial Cable Type RS232; RS422
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
17+17 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 1500mm, single-end, Hex Socket Screw-Lok Reverse Fix - G125-MC13468M3-1500L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Motor cable - NEBM-S1G9-E-10-Q5-LE6 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details