Belden Inc. Multiple Conductor Cables 8102 060500

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5304-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5304-500-ND
Multiple Conductor Cables BEL5304-500-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
COMPUTER CABLE, DATALENE INSULATE, 24AWG STRAND (7X32), 2 PAIRS CHROME - 70005535 - Allied Electronics, Inc.
Fort Worth, TX, USA
COMPUTER CABLE, DATALENE INSULATE, 24AWG STRAND (7X32), 2 PAIRS CHROME
70005535
COMPUTER CABLE, DATALENE INSULATE, 24AWG STRAND (7X32), 2 PAIRS CHROME 70005535
8102 Paired - Low Capacitance Computer Cables, 24 AWG (7 x 32) Stranded Tinned Copper(TC) conductors, Datalene insulated, twisted pairs. Overall 100% Beldfoil® + 65% TC braid shield. 24 AWG TC drain wire. Overall Chrome PVC jacket. Ratings: NEC: CL2 Nominal Capacitance: 12.5 pF/Ft. Nominal Impedance: 100ω.

8102 Paired - Low Capacitance Computer Cables, 24 AWG (7 x 32)
Stranded Tinned Copper(TC) conductors, Datalene insulated, twisted pairs. Overall 100% Beldfoil® + 65% TC braid shield. 24 AWG TC drain wire. Overall Chrome PVC jacket. Ratings: NEC: CL2
Nominal Capacitance: 12.5 pF/Ft. Nominal Impedance: 100Ω.

Supplier's Site
Shielded Cable Multipair, 2Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden - 03F4111 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 2Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden
03F4111
Shielded Cable Multipair, 2Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden 03F4111
SHIELDED CABLE MULTIPAIR, 2PAIR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 2PAIR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Serial Cables Cable Assemblies
Product Number BEL5304-500-ND 70005535 03F4111
Product Name Multiple Conductor Cables COMPUTER CABLE, DATALENE INSULATE, 24AWG STRAND (7X32), 2 PAIRS CHROME Shielded Cable Multipair, 2Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
1/4″ Phone Plug to X100W Mini-Hook Test Cable - 3020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details