Belden Inc. Multiple Conductor Cables 8102 0601000

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 135-81020601000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-81020601000-ND
Multiple Conductor Cables 135-81020601000-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 1000.0' (304.8m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Multiple Conductor Cables - 135-81020601000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-81020601000-DS-ND
Multiple Conductor Cables 135-81020601000-DS-ND
MULTI-PAIR 4COND 24AWG FOOT

MULTI-PAIR 4COND 24AWG FOOT

Buy Now Datasheet
COMPUTER CABLE, DATALENE INSULATE, 24AWG STRAND (7X32), 2 PAIRS CHROME - 70005536 - Allied Electronics, Inc.
Fort Worth, TX, USA
COMPUTER CABLE, DATALENE INSULATE, 24AWG STRAND (7X32), 2 PAIRS CHROME
70005536
COMPUTER CABLE, DATALENE INSULATE, 24AWG STRAND (7X32), 2 PAIRS CHROME 70005536
8102 Paired - Low Capacitance Computer Cables, 24 AWG (7 x 32) Stranded Tinned Copper(TC) conductors, Datalene insulated, twisted pairs. Overall 100% Beldfoil® + 65% TC braid shield. 24 AWG TC drain wire. Overall Chrome PVC jacket. Ratings: NEC: CL2 Nominal Capacitance: 12.5 pF/Ft. Nominal Impedance: 100ω.

8102 Paired - Low Capacitance Computer Cables, 24 AWG (7 x 32)
Stranded Tinned Copper(TC) conductors, Datalene insulated, twisted pairs. Overall 100% Beldfoil® + 65% TC braid shield. 24 AWG TC drain wire. Overall Chrome PVC jacket. Ratings: NEC: CL2
Nominal Capacitance: 12.5 pF/Ft. Nominal Impedance: 100Ω.

Supplier's Site
Shielded Multipair Cable 2Pr 1000Ft 300V Chrome; Cable Shielding Belden - 03F4112 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 1000Ft 300V Chrome; Cable Shielding Belden
03F4112
Shielded Multipair Cable 2Pr 1000Ft 300V Chrome; Cable Shielding Belden 03F4112
SHIELDED MULTIPAIR CABLE 2PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Serial Cables Cable Assemblies
Product Number 135-81020601000-ND 70005536 03F4112
Product Name Multiple Conductor Cables COMPUTER CABLE, DATALENE INSULATE, 24AWG STRAND (7X32), 2 PAIRS CHROME Shielded Multipair Cable 2Pr 1000Ft 300V Chrome; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Cord, M18 Plug-Free End, 10Ft Rohs Compliant Sensata/bei Sensors - 74AJ9831 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
RJ45 Ethernet Media - 1585J-M8RB-2M5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Application LAN / Ethernet
Connector Type Standard
View Details
2 suppliers
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details