Belden Inc. Multiple Conductor Cables 8102 060100

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1367-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1367-100-ND
Multiple Conductor Cables BEL1367-100-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Laguna Hills, CA, United States
Multiple Conductor Cables - 8102 060100
777792-8102 060100
Multiple Conductor Cables - 8102 060100 777792-8102 060100
Manufacturer: Belden Inc. Win Source Part Number: 777792-8102 060100 Operating Temperature Range: -30°C ~ 80°C Features: Drain Wire Wire Gauge: 24 AWG Length: 100.0' (30.5m) Cable Type: Multi-Pair Usage: Computer Number of Conductors: 4 (2 Pair Twisted) Shield Material: Aluminum; Copper, Tinned Conductor Strand: 7/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.270" (6.86mm) Shield Type: Foil, Braid Jacket Color: Chrome Conductor Insulation: Foam Polyethylene (FPE) Jacket (Insulation) Thickness: 0.035" (0.89mm) Shield Coverage: 100%, 65% Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Belden Inc.
Win Source Part Number: 777792-8102 060100
Operating Temperature Range: -30°C ~ 80°C
Features: Drain Wire
Wire Gauge: 24 AWG
Length: 100.0' (30.5m)
Cable Type: Multi-Pair
Usage: Computer
Number of Conductors: 4 (2 Pair Twisted)
Shield Material: Aluminum; Copper, Tinned
Conductor Strand: 7/32
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.270" (6.86mm)
Shield Type: Foil, Braid
Jacket Color: Chrome
Conductor Insulation: Foam Polyethylene (FPE)
Jacket (Insulation) Thickness: 0.035" (0.89mm)
Shield Coverage: 100%, 65%
Categories: Cables, Wires
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shielded Cable Multipair, 2Pair, 24Awg, 100Ft, 300V, Chrome; Cable Shielding Belden - 87K1525 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 2Pair, 24Awg, 100Ft, 300V, Chrome; Cable Shielding Belden
87K1525
Shielded Cable Multipair, 2Pair, 24Awg, 100Ft, 300V, Chrome; Cable Shielding Belden 87K1525
SHIELDED CABLE MULTIPAIR, 2PAIR, 24AWG, 100FT, 300V, CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 2PAIR, 24AWG, 100FT, 300V, CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet
COMPUTER CABLE, DATALENE INSULATE, 24AWG STRAND (7X32), 2 PAIRS CHROME - 70005534 - Allied Electronics, Inc.
Fort Worth, TX, USA
COMPUTER CABLE, DATALENE INSULATE, 24AWG STRAND (7X32), 2 PAIRS CHROME
70005534
COMPUTER CABLE, DATALENE INSULATE, 24AWG STRAND (7X32), 2 PAIRS CHROME 70005534
Instrumentation Cable, Conductor Material Stranded Bare Copper, PVC Jacket Material Stranded Tinned Copper(TC) conductors, Datalene insulated, twisted pairs. Overall 100% Beldfoil® + 65% TC braid shield. 24 AWG TC drain wire. Overall Chrome PVC jacket. Ratings: NEC: CL2 Nominal Capacitance: 12.5 pF/Ft. Nominal Impedance: 100ω. Process instrumentation and control. Analog and digital signaling. Black color.

Instrumentation Cable, Conductor Material Stranded Bare Copper, PVC Jacket Material
Stranded Tinned Copper(TC) conductors, Datalene insulated, twisted pairs. Overall 100% Beldfoil® + 65% TC braid shield. 24 AWG TC drain wire. Overall Chrome PVC jacket. Ratings: NEC: CL2
Nominal Capacitance: 12.5 pF/Ft. Nominal Impedance: 100Ω.
Process instrumentation and control. Analog and digital signaling. Black color.

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Serial Cables
Product Number BEL1367-100-ND 777792-8102 060100 87K1525 70005534
Product Name Multiple Conductor Cables Multiple Conductor Cables - 8102 060100 Shielded Cable Multipair, 2Pair, 24Awg, 100Ft, 300V, Chrome; Cable Shielding Belden COMPUTER CABLE, DATALENE INSULATE, 24AWG STRAND (7X32), 2 PAIRS CHROME
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data