Lumberg Automation - A Belden Brand Circular Cable Assemblies 8093

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 8093LA-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
8093LA-ND
Circular Cable Assemblies 8093LA-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Rsts 5-Rkts 5-298/15 M Lumberg Automation - 16AJ8064 - Newark, An Avnet Company
Chicago, IL, United States
Rsts 5-Rkts 5-298/15 M Lumberg Automation
16AJ8064
Rsts 5-Rkts 5-298/15 M Lumberg Automation 16AJ8064
RSTS 5-RKTS 5-298/15 M

RSTS 5-RKTS 5-298/15 M

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 8093 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
8093
Cable Assemblies - Circular Cable Assemblies 8093
CBL CIRC

CBL CIRC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 8093LA-ND 16AJ8064 8093
Product Name Circular Cable Assemblies Rsts 5-Rkts 5-298/15 M Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Cable Length 49.2 ft (150 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details