Belden Inc. Magnetics - Transformer, Inductor Components - Magnetic Wire 8085

Description
Manufacturer: Belden Inc. Win Source Part Number: 1334627-8085 Category: Magnetics - Transformer, Inductor Components>Magnetic Wire Packaging: Spool Wire Gauge: 38 AWG Standard Package: 1 Ratings: MW 35-C HY Conductor Material: Copper, Annealed Bare Jacket (Insulation) Material: Polyamide Jacket (Insulation) Diameter: 0.005" (0.13mm) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Other Part Number: BEL1996 RoHS Status: ROHS3 Compliant Length - Approximate: 19300.0' (5883m)
Request a Quote Datasheet
Description
Manufacturer: Belden Inc. Win Source Part Number: 1334627-8085 Category: Magnetics - Transformer, Inductor Components>Magnetic Wire Packaging: Spool Wire Gauge: 38 AWG Standard Package: 1 Ratings: MW 35-C HY Conductor Material: Copper, Annealed Bare Jacket (Insulation) Material: Polyamide Jacket (Insulation) Diameter: 0.005" (0.13mm) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Other Part Number: BEL1996 RoHS Status: ROHS3 Compliant Length - Approximate: 19300.0' (5883m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetics - Transformer, Inductor Components - Magnetic Wire - 1334627-8085 - Win Source Electronics
Laguna Hills, CA, United States
Magnetics - Transformer, Inductor Components - Magnetic Wire
1334627-8085
Magnetics - Transformer, Inductor Components - Magnetic Wire 1334627-8085
Manufacturer: Belden Inc. Win Source Part Number: 1334627-8085 Category: Magnetics - Transformer, Inductor Components>Magnetic Wire Packaging: Spool Wire Gauge: 38 AWG Standard Package: 1 Ratings: MW 35-C HY Conductor Material: Copper, Annealed Bare Jacket (Insulation) Material: Polyamide Jacket (Insulation) Diameter: 0.005" (0.13mm) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Other Part Number: BEL1996 RoHS Status: ROHS3 Compliant Length - Approximate: 19300.0' (5883m)

Manufacturer: Belden Inc.
Win Source Part Number: 1334627-8085
Category: Magnetics - Transformer, Inductor Components>Magnetic Wire
Packaging: Spool
Wire Gauge: 38 AWG
Standard Package: 1
Ratings: MW 35-C HY
Conductor Material: Copper, Annealed Bare
Jacket (Insulation) Material: Polyamide
Jacket (Insulation) Diameter: 0.005" (0.13mm)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Other Part Number: BEL1996
RoHS Status: ROHS3 Compliant
Length - Approximate: 19300.0' (5883m)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1334627-8085
Product Name Magnetics - Transformer, Inductor Components - Magnetic Wire
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497-BD80 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 460 to 480 volts
Power Rating (VA) 80 VA
View Details
Transformers - 1538M19 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details