Belden Inc. Magnet Wire, 19300Ft, 38Awg, Copper; Jacket Material Belden 8085

Description
MAGNET WIRE, 19300FT, 38AWG, COPPER; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:38AWG; Conductor Area CSA:-; Reel Length (Imperial):19300ft; Reel Length (Metric):5882.6m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
MAGNET WIRE, 19300FT, 38AWG, COPPER; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:38AWG; Conductor Area CSA:-; Reel Length (Imperial):19300ft; Reel Length (Metric):5882.6m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire, 19300Ft, 38Awg, Copper; Jacket Material Belden - 36F779 - Newark, An Avnet Company
Chicago, IL, United States
Magnet Wire, 19300Ft, 38Awg, Copper; Jacket Material Belden
36F779
Magnet Wire, 19300Ft, 38Awg, Copper; Jacket Material Belden 36F779
MAGNET WIRE, 19300FT, 38AWG, COPPER; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:38AWG; Conductor Area CSA:-; Reel Length (Imperial):19300ft; Reel Length (Metric):5882.6m; Operating Temperature Max:200°C RoHS Compliant: Yes

MAGNET WIRE, 19300FT, 38AWG, COPPER; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:38AWG; Conductor Area CSA:-; Reel Length (Imperial):19300ft; Reel Length (Metric):5882.6m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 36F779
Product Name Magnet Wire, 19300Ft, 38Awg, Copper; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details