Belden Inc. Magnet Wire, 7860Ft, 34Awg, Copper; Jacket Material Belden 8083

Description
MAGNET WIRE, 7860FT, 34AWG, COPPER; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:34AWG; Conductor Area CSA:-; Reel Length (Imperial):7860ft; Reel Length (Metric):2395.7m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
MAGNET WIRE, 7860FT, 34AWG, COPPER; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:34AWG; Conductor Area CSA:-; Reel Length (Imperial):7860ft; Reel Length (Metric):2395.7m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire, 7860Ft, 34Awg, Copper; Jacket Material Belden - 36F777 - Newark, An Avnet Company
Chicago, IL, United States
Magnet Wire, 7860Ft, 34Awg, Copper; Jacket Material Belden
36F777
Magnet Wire, 7860Ft, 34Awg, Copper; Jacket Material Belden 36F777
MAGNET WIRE, 7860FT, 34AWG, COPPER; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:34AWG; Conductor Area CSA:-; Reel Length (Imperial):7860ft; Reel Length (Metric):2395.7m; Operating Temperature Max:200°C RoHS Compliant: Yes

MAGNET WIRE, 7860FT, 34AWG, COPPER; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:34AWG; Conductor Area CSA:-; Reel Length (Imperial):7860ft; Reel Length (Metric):2395.7m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 36F777
Product Name Magnet Wire, 7860Ft, 34Awg, Copper; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details