Belden Inc. Magnet Wire, 3140Ft, 30Awg, Copper, Poly Coat; Jacket Material Belden 8081

Description
MAGNET WIRE, 3140FT, 30AWG, COPPER, POLY COAT; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):3140ft; Reel Length (Metric):957.1m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
MAGNET WIRE, 3140FT, 30AWG, COPPER, POLY COAT; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):3140ft; Reel Length (Metric):957.1m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire, 3140Ft, 30Awg, Copper, Poly Coat; Jacket Material Belden - 36F775 - Newark, An Avnet Company
Chicago, IL, United States
Magnet Wire, 3140Ft, 30Awg, Copper, Poly Coat; Jacket Material Belden
36F775
Magnet Wire, 3140Ft, 30Awg, Copper, Poly Coat; Jacket Material Belden 36F775
MAGNET WIRE, 3140FT, 30AWG, COPPER, POLY COAT; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):3140ft; Reel Length (Metric):957.1m; Operating Temperature Max:200°C RoHS Compliant: Yes

MAGNET WIRE, 3140FT, 30AWG, COPPER, POLY COAT; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):3140ft; Reel Length (Metric):957.1m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 36F775
Product Name Magnet Wire, 3140Ft, 30Awg, Copper, Poly Coat; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to Stacking Minature Banana Plugs - 1006M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Cable Assembly - 6097A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details