Belden Inc. Magnet Wire, 1990Ft, 28Awg, Copper, Poly Coat; Jacket Material Belden 8080

Description
MAGNET WIRE, 1990FT, 28AWG, COPPER, POLY COAT; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1990ft; Reel Length (Metric):606.6m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
MAGNET WIRE, 1990FT, 28AWG, COPPER, POLY COAT; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1990ft; Reel Length (Metric):606.6m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire, 1990Ft, 28Awg, Copper, Poly Coat; Jacket Material Belden - 36F774 - Newark, An Avnet Company
Chicago, IL, United States
Magnet Wire, 1990Ft, 28Awg, Copper, Poly Coat; Jacket Material Belden
36F774
Magnet Wire, 1990Ft, 28Awg, Copper, Poly Coat; Jacket Material Belden 36F774
MAGNET WIRE, 1990FT, 28AWG, COPPER, POLY COAT; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1990ft; Reel Length (Metric):606.6m; Operating Temperature Max:200°C RoHS Compliant: Yes

MAGNET WIRE, 1990FT, 28AWG, COPPER, POLY COAT; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1990ft; Reel Length (Metric):606.6m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 36F774
Product Name Magnet Wire, 1990Ft, 28Awg, Copper, Poly Coat; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details