Belden Inc. Magnet Wire, 1260Ft, 26Awg, Copper; Jacket Material Belden 8079

Description
MAGNET WIRE, 1260FT, 26AWG, COPPER; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1260ft; Reel Length (Metric):384.1m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
MAGNET WIRE, 1260FT, 26AWG, COPPER; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1260ft; Reel Length (Metric):384.1m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire, 1260Ft, 26Awg, Copper; Jacket Material Belden - 36F773 - Newark, An Avnet Company
Chicago, IL, United States
Magnet Wire, 1260Ft, 26Awg, Copper; Jacket Material Belden
36F773
Magnet Wire, 1260Ft, 26Awg, Copper; Jacket Material Belden 36F773
MAGNET WIRE, 1260FT, 26AWG, COPPER; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1260ft; Reel Length (Metric):384.1m; Operating Temperature Max:200°C RoHS Compliant: Yes

MAGNET WIRE, 1260FT, 26AWG, COPPER; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1260ft; Reel Length (Metric):384.1m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 36F773
Product Name Magnet Wire, 1260Ft, 26Awg, Copper; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6445A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details