Belden Inc. Magnet Wire, 793Ft, 24Awg, Copper, Poly Coat; Jacket Material Belden 8078

Description
MAGNET WIRE, 793FT, 24AWG, COPPER, POLY COAT; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):793ft; Reel Length (Metric):241.7m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
MAGNET WIRE, 793FT, 24AWG, COPPER, POLY COAT; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):793ft; Reel Length (Metric):241.7m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire, 793Ft, 24Awg, Copper, Poly Coat; Jacket Material Belden - 87K2706 - Newark, An Avnet Company
Chicago, IL, United States
Magnet Wire, 793Ft, 24Awg, Copper, Poly Coat; Jacket Material Belden
87K2706
Magnet Wire, 793Ft, 24Awg, Copper, Poly Coat; Jacket Material Belden 87K2706
MAGNET WIRE, 793FT, 24AWG, COPPER, POLY COAT; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):793ft; Reel Length (Metric):241.7m; Operating Temperature Max:200°C RoHS Compliant: Yes

MAGNET WIRE, 793FT, 24AWG, COPPER, POLY COAT; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):793ft; Reel Length (Metric):241.7m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K2706
Product Name Magnet Wire, 793Ft, 24Awg, Copper, Poly Coat; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

8-fold coax collection cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NAM0-62-N - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details