Belden Inc. Magnet Wire, 500Ft, 22Awg, Copper, Poly/polymer Overcoat; Jacket Material Belden 8077

Description
MAGNET WIRE, 500FT, 22AWG, COPPER, POLY/POLYMER OVERCOAT; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Voltage Rating:- RoHS Compliant: Yes
Description
MAGNET WIRE, 500FT, 22AWG, COPPER, POLY/POLYMER OVERCOAT; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Voltage Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire, 500Ft, 22Awg, Copper, Poly/polymer Overcoat; Jacket Material Belden - 36F771 - Newark, An Avnet Company
Chicago, IL, United States
Magnet Wire, 500Ft, 22Awg, Copper, Poly/polymer Overcoat; Jacket Material Belden
36F771
Magnet Wire, 500Ft, 22Awg, Copper, Poly/polymer Overcoat; Jacket Material Belden 36F771
MAGNET WIRE, 500FT, 22AWG, COPPER, POLY/POLYMER OVERCOAT; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Voltage Rating:- RoHS Compliant: Yes

MAGNET WIRE, 500FT, 22AWG, COPPER, POLY/POLYMER OVERCOAT; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 36F771
Product Name Magnet Wire, 500Ft, 22Awg, Copper, Poly/polymer Overcoat; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6038A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details