Belden Inc. Magnet Wire, 315Ft, 20Awg, Copper, Poly/polymer Overcoat; Jacket Material Belden 8076

Description
MAGNET WIRE, 315FT, 20AWG, COPPER, POLY/POLYMER OVERCOAT; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):315ft; Reel Length (Metric):96m; Voltage Rating:- RoHS Compliant: Yes
Description
MAGNET WIRE, 315FT, 20AWG, COPPER, POLY/POLYMER OVERCOAT; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):315ft; Reel Length (Metric):96m; Voltage Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire, 315Ft, 20Awg, Copper, Poly/polymer Overcoat; Jacket Material Belden - 36F770 - Newark, An Avnet Company
Chicago, IL, United States
Magnet Wire, 315Ft, 20Awg, Copper, Poly/polymer Overcoat; Jacket Material Belden
36F770
Magnet Wire, 315Ft, 20Awg, Copper, Poly/polymer Overcoat; Jacket Material Belden 36F770
MAGNET WIRE, 315FT, 20AWG, COPPER, POLY/POLYMER OVERCOAT; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):315ft; Reel Length (Metric):96m; Voltage Rating:- RoHS Compliant: Yes

MAGNET WIRE, 315FT, 20AWG, COPPER, POLY/POLYMER OVERCOAT; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):315ft; Reel Length (Metric):96m; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 36F770
Product Name Magnet Wire, 315Ft, 20Awg, Copper, Poly/polymer Overcoat; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details