Belden Inc. Magnet Wire, 199Ft, 18Awg, Copper; Jacket Material Belden 8075

Description
MAGNET WIRE, 199FT, 18AWG, COPPER; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):199ft; Reel Length (Metric):60.7m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
MAGNET WIRE, 199FT, 18AWG, COPPER; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):199ft; Reel Length (Metric):60.7m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire, 199Ft, 18Awg, Copper; Jacket Material Belden - 36F769 - Newark, An Avnet Company
Chicago, IL, United States
Magnet Wire, 199Ft, 18Awg, Copper; Jacket Material Belden
36F769
Magnet Wire, 199Ft, 18Awg, Copper; Jacket Material Belden 36F769
MAGNET WIRE, 199FT, 18AWG, COPPER; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):199ft; Reel Length (Metric):60.7m; Operating Temperature Max:200°C RoHS Compliant: Yes

MAGNET WIRE, 199FT, 18AWG, COPPER; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):199ft; Reel Length (Metric):60.7m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 36F769
Product Name Magnet Wire, 199Ft, 18Awg, Copper; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0250-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 0.8202 ft (2.5 dm)
View Details
Pre-wired cable - M12 - 3-pole - A-K3P-M12-S-W-5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
Male BNC Breakout to X100W Mini-Hooks - 1010 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details