Belden Inc. Magnet Wire, 126Ft, 16Awg, Copper; Jacket Material Belden 8074

Description
MAGNET WIRE, 126FT, 16AWG, COPPER; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):126ft; Reel Length (Metric):38.4m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
MAGNET WIRE, 126FT, 16AWG, COPPER; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):126ft; Reel Length (Metric):38.4m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire, 126Ft, 16Awg, Copper; Jacket Material Belden - 87K2705 - Newark, An Avnet Company
Chicago, IL, United States
Magnet Wire, 126Ft, 16Awg, Copper; Jacket Material Belden
87K2705
Magnet Wire, 126Ft, 16Awg, Copper; Jacket Material Belden 87K2705
MAGNET WIRE, 126FT, 16AWG, COPPER; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):126ft; Reel Length (Metric):38.4m; Operating Temperature Max:200°C RoHS Compliant: Yes

MAGNET WIRE, 126FT, 16AWG, COPPER; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):126ft; Reel Length (Metric):38.4m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K2705
Product Name Magnet Wire, 126Ft, 16Awg, Copper; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details