Belden Inc. Magnet Wire, 80Ft, 14Awg, Copper, Poly Coat; Jacket Material Belden 8073

Description
MAGNET WIRE, 80FT, 14AWG, COPPER, POLY COAT; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):80ft; Reel Length (Metric):24.4m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
MAGNET WIRE, 80FT, 14AWG, COPPER, POLY COAT; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):80ft; Reel Length (Metric):24.4m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire, 80Ft, 14Awg, Copper, Poly Coat; Jacket Material Belden - 87K2704 - Newark, An Avnet Company
Chicago, IL, United States
Magnet Wire, 80Ft, 14Awg, Copper, Poly Coat; Jacket Material Belden
87K2704
Magnet Wire, 80Ft, 14Awg, Copper, Poly Coat; Jacket Material Belden 87K2704
MAGNET WIRE, 80FT, 14AWG, COPPER, POLY COAT; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):80ft; Reel Length (Metric):24.4m; Operating Temperature Max:200°C RoHS Compliant: Yes

MAGNET WIRE, 80FT, 14AWG, COPPER, POLY COAT; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):80ft; Reel Length (Metric):24.4m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K2704
Product Name Magnet Wire, 80Ft, 14Awg, Copper, Poly Coat; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-8100-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details