Belden Inc. Single Conductor Cables (Hook - UpWire) - 8058 8058

Description
Manufacturer: Belden Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222730-8058 Voltage Rating: 2.85 kV Length: 1.95072 km Number of Conductors: 1 Insulation Material: Nylon Weight: 240.403984 g Conductor Material: Copper Categories: Single Conductor Cables(Hook - UpWire) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited RoHS: Compliant Wire/Cable Type: Hook-Up Wire/Cable Gauge: 36 AWG Wire/Cable Diameter: 140 µm Max Current Rating: 30 mA Outside Diameter: 150 µm Max Operating Temperature: 130 °C
Request a Quote Datasheet
Description
Manufacturer: Belden Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222730-8058 Voltage Rating: 2.85 kV Length: 1.95072 km Number of Conductors: 1 Insulation Material: Nylon Weight: 240.403984 g Conductor Material: Copper Categories: Single Conductor Cables(Hook - UpWire) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited RoHS: Compliant Wire/Cable Type: Hook-Up Wire/Cable Gauge: 36 AWG Wire/Cable Diameter: 140 µm Max Current Rating: 30 mA Outside Diameter: 150 µm Max Operating Temperature: 130 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cables (Hook - UpWire) - 8058 - 1222730-8058 - Win Source Electronics
Laguna Hills, CA, United States
Single Conductor Cables (Hook - UpWire) - 8058
1222730-8058
Single Conductor Cables (Hook - UpWire) - 8058 1222730-8058
Manufacturer: Belden Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222730-8058 Voltage Rating: 2.85 kV Length: 1.95072 km Number of Conductors: 1 Insulation Material: Nylon Weight: 240.403984 g Conductor Material: Copper Categories: Single Conductor Cables(Hook - UpWire) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited RoHS: Compliant Wire/Cable Type: Hook-Up Wire/Cable Gauge: 36 AWG Wire/Cable Diameter: 140 µm Max Current Rating: 30 mA Outside Diameter: 150 µm Max Operating Temperature: 130 °C

Manufacturer: Belden Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1222730-8058
Voltage Rating: 2.85 kV
Length: 1.95072 km
Number of Conductors: 1
Insulation Material: Nylon
Weight: 240.403984 g
Conductor Material: Copper
Categories: Single Conductor Cables(Hook - UpWire)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Wire/Cable Type: Hook-Up
Wire/Cable Gauge: 36 AWG
Wire/Cable Diameter: 140 µm
Max Current Rating: 30 mA
Outside Diameter: 150 µm
Max Operating Temperature: 130 °C

Buy Now
Cable Assembly - 452-8058 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
452-8058
Cable Assembly 452-8058
Magnet Wire 36AWG 1C 6400ft 1/2 POUND SPOOL Product overview: 8058 from Belden Wire & Cable is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Power, Line Cables and Extension Cords, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 452-8058 can be used for catalog matching and distributor lookup.

Magnet Wire 36AWG 1C 6400ft 1/2 POUND SPOOL Product overview: 8058 from Belden Wire & Cable is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Power, Line Cables and Extension Cords, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 452-8058 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Magnet Wire, 6400Ft, 36Awg, Copper, Pu/nylon Overcoat; Jacket Material Belden - 06M4000 - Newark, An Avnet Company
Chicago, IL, United States
Magnet Wire, 6400Ft, 36Awg, Copper, Pu/nylon Overcoat; Jacket Material Belden
06M4000
Magnet Wire, 6400Ft, 36Awg, Copper, Pu/nylon Overcoat; Jacket Material Belden 06M4000
MAGNET WIRE, 6400FT, 36AWG, COPPER, PU/NYLON OVERCOAT; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:36AWG; Conductor Area CSA:-; Reel Length (Imperial):6400ft; Reel Length (Metric):1950.7m; Operating Temperature Max:130°C RoHS Compliant: Yes

MAGNET WIRE, 6400FT, 36AWG, COPPER, PU/NYLON OVERCOAT; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:36AWG; Conductor Area CSA:-; Reel Length (Imperial):6400ft; Reel Length (Metric):1950.7m; Operating Temperature Max:130°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1222730-8058 452-8058 06M4000
Product Name Single Conductor Cables (Hook - UpWire) - 8058 Cable Assembly Magnet Wire, 6400Ft, 36Awg, Copper, Pu/nylon Overcoat; Jacket Material Belden
Cable Length 6400 ft (19507 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details
Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details