The Magnet Wire, part number 36F1320, is a 4060-foot length of 34 AWG solid bare copper wire with a dual insulation of polyurethane and nylon. This combination provides excellent dielectric properties along with toughness and solvent resistance. The wire is rated for a maximum operating temperature of 130°C and can withstand soldering at temperatures up to 750°F without insulation removal. The wire has a nominal DC resistance of 261.3 ohms per 1000 feet at 20°C and a breakdown voltage of at least 1350 volts at room temperature. It complies with various environmental standards, including EU RoHS directives and military specifications. The overall maximum diameter of the wire is 0.0072 inches, and it weighs approximately 0.120 lbs per 1000 feet. This product is suitable for applications requiring reliable insulation and high-temperature performance.
MAGNET WIRE, 4060FT, 34AWG, COPPER, PU/NYLON OVERCOAT; Jacket Material:Unjacketed;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 36F1320 |
| Product Name | Magnet Wire, 4060Ft, 34Awg, Copper, Pu/nylon Overcoat; Jacket Material Belden |
| Standards / Certifications | RoHS |