Belden Inc. Magnet Wire, 2515Ft, 32Awg, Copper,pu/nylon Overcoat; Jacket Material Belden 8056

Description
MAGNET WIRE, 2515FT, 32AWG, COPPER,PU/NYLON OVERCOAT; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:32AWG; Conductor Area CSA:-; Reel Length (Imperial):2515ft; Reel Length (Metric):766.6m; Operating Temperature Max:130°C RoHS Compliant: Yes
Datasheet
Description
MAGNET WIRE, 2515FT, 32AWG, COPPER,PU/NYLON OVERCOAT; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:32AWG; Conductor Area CSA:-; Reel Length (Imperial):2515ft; Reel Length (Metric):766.6m; Operating Temperature Max:130°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire, 2515Ft, 32Awg, Copper,pu/nylon Overcoat; Jacket Material Belden - 36F1319 - Newark, An Avnet Company
Chicago, IL, United States
Magnet Wire, 2515Ft, 32Awg, Copper,pu/nylon Overcoat; Jacket Material Belden
36F1319
Magnet Wire, 2515Ft, 32Awg, Copper,pu/nylon Overcoat; Jacket Material Belden 36F1319
MAGNET WIRE, 2515FT, 32AWG, COPPER,PU/NYLON OVERCOAT; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:32AWG; Conductor Area CSA:-; Reel Length (Imperial):2515ft; Reel Length (Metric):766.6m; Operating Temperature Max:130°C RoHS Compliant: Yes

MAGNET WIRE, 2515FT, 32AWG, COPPER,PU/NYLON OVERCOAT; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:32AWG; Conductor Area CSA:-; Reel Length (Imperial):2515ft; Reel Length (Metric):766.6m; Operating Temperature Max:130°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 36F1319
Product Name Magnet Wire, 2515Ft, 32Awg, Copper,pu/nylon Overcoat; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII J1962 cable to female through a button control cable - QLC16096 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details