Belden Inc. Magnet Wire, 1615Ft, 30Awg, Copper, Pu/nylon Overcoat; Jacket Material Belden 8055

Description
MAGNET WIRE, 1615FT, 30AWG, COPPER, PU/NYLON OVERCOAT; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1615ft; Reel Length (Metric):492.3m; Operating Temperature Max:130°C RoHS Compliant: Yes
Datasheet
Description
MAGNET WIRE, 1615FT, 30AWG, COPPER, PU/NYLON OVERCOAT; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1615ft; Reel Length (Metric):492.3m; Operating Temperature Max:130°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire, 1615Ft, 30Awg, Copper, Pu/nylon Overcoat; Jacket Material Belden - 36F1318 - Newark, An Avnet Company
Chicago, IL, United States
Magnet Wire, 1615Ft, 30Awg, Copper, Pu/nylon Overcoat; Jacket Material Belden
36F1318
Magnet Wire, 1615Ft, 30Awg, Copper, Pu/nylon Overcoat; Jacket Material Belden 36F1318
MAGNET WIRE, 1615FT, 30AWG, COPPER, PU/NYLON OVERCOAT; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1615ft; Reel Length (Metric):492.3m; Operating Temperature Max:130°C RoHS Compliant: Yes

MAGNET WIRE, 1615FT, 30AWG, COPPER, PU/NYLON OVERCOAT; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1615ft; Reel Length (Metric):492.3m; Operating Temperature Max:130°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 36F1318
Product Name Magnet Wire, 1615Ft, 30Awg, Copper, Pu/nylon Overcoat; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-15M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
BNC Male to Test Cable, RG142B/U - 1146 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details