Belden Inc. Magnet Wire, 1020Ft, 28Awg, Copper, Pu/nylon Overcoat; Jacket Material Belden 8054

Description
MAGNET WIRE, 1020FT, 28AWG, COPPER, PU/NYLON OVERCOAT; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1020ft; Reel Length (Metric):310.9m; Operating Temperature Max:130°C RoHS Compliant: Yes
Datasheet
Description
MAGNET WIRE, 1020FT, 28AWG, COPPER, PU/NYLON OVERCOAT; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1020ft; Reel Length (Metric):310.9m; Operating Temperature Max:130°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire, 1020Ft, 28Awg, Copper, Pu/nylon Overcoat; Jacket Material Belden - 77M9199 - Newark, An Avnet Company
Chicago, IL, United States
Magnet Wire, 1020Ft, 28Awg, Copper, Pu/nylon Overcoat; Jacket Material Belden
77M9199
Magnet Wire, 1020Ft, 28Awg, Copper, Pu/nylon Overcoat; Jacket Material Belden 77M9199
MAGNET WIRE, 1020FT, 28AWG, COPPER, PU/NYLON OVERCOAT; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1020ft; Reel Length (Metric):310.9m; Operating Temperature Max:130°C RoHS Compliant: Yes

MAGNET WIRE, 1020FT, 28AWG, COPPER, PU/NYLON OVERCOAT; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1020ft; Reel Length (Metric):310.9m; Operating Temperature Max:130°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77M9199
Product Name Magnet Wire, 1020Ft, 28Awg, Copper, Pu/nylon Overcoat; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details