Belden Inc. Magnet Wire, 645Ft, 26Awg, Copper, Pu/nylon Overcoat; Jacket Material Belden 8053

Description
MAGNET WIRE, 645FT, 26AWG, COPPER, PU/NYLON OVERCOAT; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):645ft; Reel Length (Metric):196.6m; Operating Temperature Max:130°C RoHS Compliant: Yes
Datasheet
Description
MAGNET WIRE, 645FT, 26AWG, COPPER, PU/NYLON OVERCOAT; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):645ft; Reel Length (Metric):196.6m; Operating Temperature Max:130°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire, 645Ft, 26Awg, Copper, Pu/nylon Overcoat; Jacket Material Belden - 36F1316 - Newark, An Avnet Company
Chicago, IL, United States
Magnet Wire, 645Ft, 26Awg, Copper, Pu/nylon Overcoat; Jacket Material Belden
36F1316
Magnet Wire, 645Ft, 26Awg, Copper, Pu/nylon Overcoat; Jacket Material Belden 36F1316
MAGNET WIRE, 645FT, 26AWG, COPPER, PU/NYLON OVERCOAT; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):645ft; Reel Length (Metric):196.6m; Operating Temperature Max:130°C RoHS Compliant: Yes

MAGNET WIRE, 645FT, 26AWG, COPPER, PU/NYLON OVERCOAT; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):645ft; Reel Length (Metric):196.6m; Operating Temperature Max:130°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 36F1316
Product Name Magnet Wire, 645Ft, 26Awg, Copper, Pu/nylon Overcoat; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-3,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 11.48 ft (35 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
RP SMA Male St. Connector With RG0.81 (L-10CM) + 2*MHF4 Connector (Y-Type Splitter Combiner) - ET-SMRS-13BL10C-2MHF4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type 2 x U.fl IPX IPEX4 MHF4 Female Jack
View Details
Male BNC Coaxial Test Cable RG62/U to Stacking Banana Plugs - 6224 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details