Belden Inc. Magnet Wire, 404Ft, 24Awg, Copper, Pu/nylon Overcoat; Jacket Material Belden 8052

Description
MAGNET WIRE, 404FT, 24AWG, COPPER, PU/NYLON OVERCOAT; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):404ft; Reel Length (Metric):123.1m; Operating Temperature Max:130°C RoHS Compliant: Yes
Datasheet
Description
MAGNET WIRE, 404FT, 24AWG, COPPER, PU/NYLON OVERCOAT; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):404ft; Reel Length (Metric):123.1m; Operating Temperature Max:130°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire, 404Ft, 24Awg, Copper, Pu/nylon Overcoat; Jacket Material Belden - 36F1315 - Newark, An Avnet Company
Chicago, IL, United States
Magnet Wire, 404Ft, 24Awg, Copper, Pu/nylon Overcoat; Jacket Material Belden
36F1315
Magnet Wire, 404Ft, 24Awg, Copper, Pu/nylon Overcoat; Jacket Material Belden 36F1315
MAGNET WIRE, 404FT, 24AWG, COPPER, PU/NYLON OVERCOAT; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):404ft; Reel Length (Metric):123.1m; Operating Temperature Max:130°C RoHS Compliant: Yes

MAGNET WIRE, 404FT, 24AWG, COPPER, PU/NYLON OVERCOAT; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):404ft; Reel Length (Metric):123.1m; Operating Temperature Max:130°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 36F1315
Product Name Magnet Wire, 404Ft, 24Awg, Copper, Pu/nylon Overcoat; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details