Belden Inc. Magnet Wire, 254Ft, 22Awg, Copper, Pu/nylon Overcoat; Jacket Material Belden 8051

Description
MAGNET WIRE, 254FT, 22AWG, COPPER, PU/NYLON OVERCOAT; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):254ft; Reel Length (Metric):77.42m; Operating Temperature Max:130°C RoHS Compliant: Yes
Datasheet
Description
MAGNET WIRE, 254FT, 22AWG, COPPER, PU/NYLON OVERCOAT; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):254ft; Reel Length (Metric):77.42m; Operating Temperature Max:130°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire, 254Ft, 22Awg, Copper, Pu/nylon Overcoat; Jacket Material Belden - 36F1314 - Newark, An Avnet Company
Chicago, IL, United States
Magnet Wire, 254Ft, 22Awg, Copper, Pu/nylon Overcoat; Jacket Material Belden
36F1314
Magnet Wire, 254Ft, 22Awg, Copper, Pu/nylon Overcoat; Jacket Material Belden 36F1314
MAGNET WIRE, 254FT, 22AWG, COPPER, PU/NYLON OVERCOAT; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):254ft; Reel Length (Metric):77.42m; Operating Temperature Max:130°C RoHS Compliant: Yes

MAGNET WIRE, 254FT, 22AWG, COPPER, PU/NYLON OVERCOAT; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):254ft; Reel Length (Metric):77.42m; Operating Temperature Max:130°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 36F1314
Product Name Magnet Wire, 254Ft, 22Awg, Copper, Pu/nylon Overcoat; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Low Outgassing Cable Assembly - 60030A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details