Belden Inc. Magnet Wire, 160Ft, 20Awg, Copper, Pu/nylon Overcoat; Jacket Material Belden 8050

Description
MAGNET WIRE, 160FT, 20AWG, COPPER, PU/NYLON OVERCOAT; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):160ft; Reel Length (Metric):48.8m; Operating Temperature Max:130°C RoHS Compliant: Yes
Datasheet
Description
MAGNET WIRE, 160FT, 20AWG, COPPER, PU/NYLON OVERCOAT; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):160ft; Reel Length (Metric):48.8m; Operating Temperature Max:130°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire, 160Ft, 20Awg, Copper, Pu/nylon Overcoat; Jacket Material Belden - 36F1313 - Newark, An Avnet Company
Chicago, IL, United States
Magnet Wire, 160Ft, 20Awg, Copper, Pu/nylon Overcoat; Jacket Material Belden
36F1313
Magnet Wire, 160Ft, 20Awg, Copper, Pu/nylon Overcoat; Jacket Material Belden 36F1313
MAGNET WIRE, 160FT, 20AWG, COPPER, PU/NYLON OVERCOAT; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):160ft; Reel Length (Metric):48.8m; Operating Temperature Max:130°C RoHS Compliant: Yes

MAGNET WIRE, 160FT, 20AWG, COPPER, PU/NYLON OVERCOAT; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):160ft; Reel Length (Metric):48.8m; Operating Temperature Max:130°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 36F1313
Product Name Magnet Wire, 160Ft, 20Awg, Copper, Pu/nylon Overcoat; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details