Belden Inc. Magnet Wire, 100Ft, 18Awg, Copper, Pu/nylon Overcoat; Jacket Material Belden 8049

Description
MAGNET WIRE, 100FT, 18AWG, COPPER, PU/NYLON OVERCOAT; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:130°C RoHS Compliant: Yes
Datasheet
Description
MAGNET WIRE, 100FT, 18AWG, COPPER, PU/NYLON OVERCOAT; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:130°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire, 100Ft, 18Awg, Copper, Pu/nylon Overcoat; Jacket Material Belden - 36F1312 - Newark, An Avnet Company
Chicago, IL, United States
Magnet Wire, 100Ft, 18Awg, Copper, Pu/nylon Overcoat; Jacket Material Belden
36F1312
Magnet Wire, 100Ft, 18Awg, Copper, Pu/nylon Overcoat; Jacket Material Belden 36F1312
MAGNET WIRE, 100FT, 18AWG, COPPER, PU/NYLON OVERCOAT; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:130°C RoHS Compliant: Yes

MAGNET WIRE, 100FT, 18AWG, COPPER, PU/NYLON OVERCOAT; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:130°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 36F1312
Product Name Magnet Wire, 100Ft, 18Awg, Copper, Pu/nylon Overcoat; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 60064A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details