Bus Bar Wire, 1000Ft, 30Awg, Copper, is a solid tinned copper conductor wire compliant with Federal Specification QQ-W-343G. It features a single conductor with a circular mil area of 102 and a nominal diameter of 0.010 inches. The wire has a DC resistance of 104 Ohms per 1000 feet at 20°C. Weighing 1 lb per 1000 ft, it is unjacketed and suitable for various applications. The product is RoHS compliant and adheres to multiple EU directives, ensuring it meets environmental standards. This wire is ideal for projects requiring reliable electrical connections in a compact form factor.
BUS BAR WIRE, 1000FT, 30AWG, COPPER; Jacket Material:Unjacketed;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 06M3999 |
| Product Name | Bus Bar Wire, 1000Ft, 30Awg, Copper; Jacket Material Belden |
| Rated Temperature | 200 C (392 F) |