Belden Inc. Bus Bar Wire, 100Ft, 30Awg, Copper; Jacket Material Belden 8025 000100

Description
BUS BAR WIRE, 100FT, 30AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
BUS BAR WIRE, 100FT, 30AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bus Bar Wire, 100Ft, 30Awg, Copper; Jacket Material Belden - 02F5288 - Newark, An Avnet Company
Chicago, IL, United States
Bus Bar Wire, 100Ft, 30Awg, Copper; Jacket Material Belden
02F5288
Bus Bar Wire, 100Ft, 30Awg, Copper; Jacket Material Belden 02F5288
BUS BAR WIRE, 100FT, 30AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:- RoHS Compliant: Yes

BUS BAR WIRE, 100FT, 30AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F5288
Product Name Bus Bar Wire, 100Ft, 30Awg, Copper; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details