Belden Inc. Bus Bar Wire, 1000Ft, 28Awg, Copper; Jacket Material Belden 8024 0001000

Description
BUS BAR WIRE, 1000FT, 28AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
BUS BAR WIRE, 1000FT, 28AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bus Bar Wire, 1000Ft, 28Awg, Copper; Jacket Material Belden - 02F5291 - Newark, An Avnet Company
Chicago, IL, United States
Bus Bar Wire, 1000Ft, 28Awg, Copper; Jacket Material Belden
02F5291
Bus Bar Wire, 1000Ft, 28Awg, Copper; Jacket Material Belden 02F5291
BUS BAR WIRE, 1000FT, 28AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:-RoHS Compliant: Yes

BUS BAR WIRE, 1000FT, 28AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F5291
Product Name Bus Bar Wire, 1000Ft, 28Awg, Copper; Jacket Material Belden
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details