Belden Inc. Bus Bar Wire, 100Ft, 28Awg, Copper; Jacket Material Belden 8024 000100

Description
BUS BAR WIRE, 100FT, 28AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:-RoHS Compliant: Yes
Datasheet
Description
BUS BAR WIRE, 100FT, 28AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bus Bar Wire, 100Ft, 28Awg, Copper; Jacket Material Belden - 60K7159 - Newark, An Avnet Company
Chicago, IL, United States
Bus Bar Wire, 100Ft, 28Awg, Copper; Jacket Material Belden
60K7159
Bus Bar Wire, 100Ft, 28Awg, Copper; Jacket Material Belden 60K7159
BUS BAR WIRE, 100FT, 28AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:-RoHS Compliant: Yes

BUS BAR WIRE, 100FT, 28AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60K7159
Product Name Bus Bar Wire, 100Ft, 28Awg, Copper; Jacket Material Belden
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6462A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; cutoff,Coaxial,Teflon™ jacket,red,low noise
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details