Belden Inc. WIRE, BUS BAR, 26AWG, SOLID, TINNED COPPER, QQ-W-343F CLEAR (TRANSPARENT) 8023 0001000

Description
Solid Tinned Copper Conductor, QQ-W-343S_S1T Standard, 100 Ft. Length, Bus Bar Wire Made in accordance with the performance requirements of Federal Spec. QQ-W-343G. Belden can certify upon special request compliance to the performance requirements of QQ-W-343S_S1T.
Description
Solid Tinned Copper Conductor, QQ-W-343S_S1T Standard, 100 Ft. Length, Bus Bar Wire Made in accordance with the performance requirements of Federal Spec. QQ-W-343G. Belden can certify upon special request compliance to the performance requirements of QQ-W-343S_S1T.

Suppliers

Company
Product
Description
Supplier Links
WIRE, BUS BAR, 26AWG, SOLID, TINNED COPPER, QQ-W-343F CLEAR (TRANSPARENT) - 70004220 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE, BUS BAR, 26AWG, SOLID, TINNED COPPER, QQ-W-343F CLEAR (TRANSPARENT)
70004220
WIRE, BUS BAR, 26AWG, SOLID, TINNED COPPER, QQ-W-343F CLEAR (TRANSPARENT) 70004220
Solid Tinned Copper Conductor, QQ-W-343S_S1T Standard, 100 Ft. Length, Bus Bar Wire Made in accordance with the performance requirements of Federal Spec. QQ-W-343G. Belden can certify upon special request compliance to the performance requirements of QQ-W-343S_S1T.

Solid Tinned Copper Conductor, QQ-W-343S_S1T Standard, 100 Ft. Length, Bus Bar Wire
Made in accordance with the performance requirements of Federal Spec. QQ-W-343G. Belden can certify upon special request compliance to the performance requirements of QQ-W-343S_S1T.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70004220
Product Name WIRE, BUS BAR, 26AWG, SOLID, TINNED COPPER, QQ-W-343F CLEAR (TRANSPARENT)
Approvals QQ-W-343S_S1T
Unlock Full Specs
to access all available technical data

Similar Products

Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Silicone Rubber Lead Wire - 1806 / 1807 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/29,/30
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0450 to 0.3900 inch (1.14 to 9.91 mm)
View Details
Hook Up Wire - 1113149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.1311 inch (3.33 mm)
Wire Insulation Polyamide
View Details
Miniature Electrode Wire - CW 5263-26 - Cooner Wire Company
Specs
Nominal Diameter 0.0190 inch (0.4826 mm)
Wire Conductor Pure Gold
North American 26 AWG
View Details