Belden Inc. Bus Bar Wire, 100Ft, 26Awg, Copper; Jacket Material Belden 8023 000100

Description
BUS BAR WIRE, 100FT, 26AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:-RoHS Compliant: Yes
Datasheet
Description
BUS BAR WIRE, 100FT, 26AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bus Bar Wire, 100Ft, 26Awg, Copper; Jacket Material Belden - 60K7158 - Newark, An Avnet Company
Chicago, IL, United States
Bus Bar Wire, 100Ft, 26Awg, Copper; Jacket Material Belden
60K7158
Bus Bar Wire, 100Ft, 26Awg, Copper; Jacket Material Belden 60K7158
BUS BAR WIRE, 100FT, 26AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:-RoHS Compliant: Yes

BUS BAR WIRE, 100FT, 26AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60K7158
Product Name Bus Bar Wire, 100Ft, 26Awg, Copper; Jacket Material Belden
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 49.21 ft (150 dm)
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NA780 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details