Belden Inc. WIRE, BUS BAR, 24AWG, SOLID, TINNED COPPER, QQ-W-343F CLEAR (TRANSPARENT) 8022 0001000

Description
Solid Tinned Copper Conductor, QQ-W-343S_S1T Standard, 100 Ft. Length, Bus Bar Wire Made in accordance with the performance requirements of Federal Spec. QQ-W-343G. Solid tinned copper. Belden® can certify upon special request compliance to the performance requirements of QQ-W-343S_S1T. Made in accordance with the performance requirements of Federal Spec. QQ-W-343G. Belden can certify upon special request compliance to the performance requirements of QQ-W-343S_S1T.
Description
Solid Tinned Copper Conductor, QQ-W-343S_S1T Standard, 100 Ft. Length, Bus Bar Wire Made in accordance with the performance requirements of Federal Spec. QQ-W-343G. Solid tinned copper. Belden® can certify upon special request compliance to the performance requirements of QQ-W-343S_S1T. Made in accordance with the performance requirements of Federal Spec. QQ-W-343G. Belden can certify upon special request compliance to the performance requirements of QQ-W-343S_S1T.

Suppliers

Company
Product
Description
Supplier Links
WIRE, BUS BAR, 24AWG, SOLID, TINNED COPPER, QQ-W-343F CLEAR (TRANSPARENT) - 70004222 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE, BUS BAR, 24AWG, SOLID, TINNED COPPER, QQ-W-343F CLEAR (TRANSPARENT)
70004222
WIRE, BUS BAR, 24AWG, SOLID, TINNED COPPER, QQ-W-343F CLEAR (TRANSPARENT) 70004222
Solid Tinned Copper Conductor, QQ-W-343S_S1T Standard, 100 Ft. Length, Bus Bar Wire Made in accordance with the performance requirements of Federal Spec. QQ-W-343G. Solid tinned copper. Belden® can certify upon special request compliance to the performance requirements of QQ-W-343S_S1T. Made in accordance with the performance requirements of Federal Spec. QQ-W-343G. Belden can certify upon special request compliance to the performance requirements of QQ-W-343S_S1T.

Solid Tinned Copper Conductor, QQ-W-343S_S1T Standard, 100 Ft. Length, Bus Bar Wire
Made in accordance with the performance requirements of Federal Spec. QQ-W-343G. Solid tinned copper. Belden® can certify upon special request compliance to the performance requirements of QQ-W-343S_S1T.
Made in accordance with the performance requirements of Federal Spec. QQ-W-343G. Belden can certify upon special request compliance to the performance requirements of QQ-W-343S_S1T.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70004222
Product Name WIRE, BUS BAR, 24AWG, SOLID, TINNED COPPER, QQ-W-343F CLEAR (TRANSPARENT)
Approvals QQ-W-343S_S1T
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Lead Wire, MIL-W-16878 -- TYPE C, No Jacket - 1435 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1460 inch (1.9 to 3.71 mm)
View Details
Primary Wire - 1258083001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 2.5 mm² (0.0039 in²)
View Details
28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - AS 766-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details