Belden Inc. Bus Bar Wire, 1000Ft, 24Awg, Copper; Jacket Material Belden 8022 0001000

Description
BUS BAR WIRE, 1000FT, 24AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:-RoHS Compliant: Yes
Description
BUS BAR WIRE, 1000FT, 24AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bus Bar Wire, 1000Ft, 24Awg, Copper; Jacket Material Belden - 60K7157 - Newark, An Avnet Company
Chicago, IL, United States
Bus Bar Wire, 1000Ft, 24Awg, Copper; Jacket Material Belden
60K7157
Bus Bar Wire, 1000Ft, 24Awg, Copper; Jacket Material Belden 60K7157
BUS BAR WIRE, 1000FT, 24AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:-RoHS Compliant: Yes

BUS BAR WIRE, 1000FT, 24AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60K7157
Product Name Bus Bar Wire, 1000Ft, 24Awg, Copper; Jacket Material Belden
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBU-M12G5-K-2.5-M8G4 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-101 EN 61076-2-104
View Details
Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Strainsert Cable - Be83554 - Strainsert
Specs
Cable Shielding Foil Braid; Foil w/ Overall Braided
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
Power, Line Cables and Extension Cords - Q1050-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9.84 ft (29.99 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers