Belden Inc. Bus Bar Wire, 100Ft, 24Awg, Copper; Jacket Material Belden 8022 000100

Description
BUS BAR WIRE, 100FT, 24AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
BUS BAR WIRE, 100FT, 24AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bus Bar Wire, 100Ft, 24Awg, Copper; Jacket Material Belden - 87K2703 - Newark, An Avnet Company
Chicago, IL, United States
Bus Bar Wire, 100Ft, 24Awg, Copper; Jacket Material Belden
87K2703
Bus Bar Wire, 100Ft, 24Awg, Copper; Jacket Material Belden 87K2703
BUS BAR WIRE, 100FT, 24AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:- RoHS Compliant: Yes

BUS BAR WIRE, 100FT, 24AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K2703
Product Name Bus Bar Wire, 100Ft, 24Awg, Copper; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6020A35 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket (RG58A/U),black,output cable
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details