Belden Inc. Bus Bar Wire, 1000Ft, 22Awg, Copper; Jacket Material Belden 8021 0001000

Description
BUS BAR WIRE, 1000FT, 22AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
BUS BAR WIRE, 1000FT, 22AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bus Bar Wire, 1000Ft, 22Awg, Copper; Jacket Material Belden - 02F5297 - Newark, An Avnet Company
Chicago, IL, United States
Bus Bar Wire, 1000Ft, 22Awg, Copper; Jacket Material Belden
02F5297
Bus Bar Wire, 1000Ft, 22Awg, Copper; Jacket Material Belden 02F5297
BUS BAR WIRE, 1000FT, 22AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:- RoHS Compliant: Yes

BUS BAR WIRE, 1000FT, 22AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F5297
Product Name Bus Bar Wire, 1000Ft, 22Awg, Copper; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-020 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
System cable - 706-3037/202-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details