Belden Inc. Bus Bar Wire, 100Ft, 22Awg, Tinned Copper; Jacket Material Belden 8021 000100

Description
BUS BAR WIRE, 100FT, 22AWG, TINNED COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
BUS BAR WIRE, 100FT, 22AWG, TINNED COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bus Bar Wire, 100Ft, 22Awg, Tinned Copper; Jacket Material Belden - 60K7156 - Newark, An Avnet Company
Chicago, IL, United States
Bus Bar Wire, 100Ft, 22Awg, Tinned Copper; Jacket Material Belden
60K7156
Bus Bar Wire, 100Ft, 22Awg, Tinned Copper; Jacket Material Belden 60K7156
BUS BAR WIRE, 100FT, 22AWG, TINNED COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

BUS BAR WIRE, 100FT, 22AWG, TINNED COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet
Wire, Bus Bar, 22Awg, 30.5M; Jacket Material Belden - 59M6149 - Newark, An Avnet Company
Chicago, IL, United States
Wire, Bus Bar, 22Awg, 30.5M; Jacket Material Belden
59M6149
Wire, Bus Bar, 22Awg, 30.5M; Jacket Material Belden 59M6149
WIRE, BUS BAR, 22AWG, 30.5M; Jacket Material:Unjacketed; Jacket Colour:-; Wire Gauge:22AWG; Conductor Area CSA:0.33mm2; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:Solid; Voltage RoHS Compliant: Yes

WIRE, BUS BAR, 22AWG, 30.5M; Jacket Material:Unjacketed; Jacket Colour:-; Wire Gauge:22AWG; Conductor Area CSA:0.33mm2; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:Solid; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 60K7156 59M6149
Product Name Bus Bar Wire, 100Ft, 22Awg, Tinned Copper; Jacket Material Belden Wire, Bus Bar, 22Awg, 30.5M; Jacket Material Belden
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details