Belden Inc. Bus Bar Wire, 100Ft, 20Awg, Copper; Jacket Material Belden 8020 000100

Description
BUS BAR WIRE, 100FT, 20AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
BUS BAR WIRE, 100FT, 20AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bus Bar Wire, 100Ft, 20Awg, Copper; Jacket Material Belden - 87K2702 - Newark, An Avnet Company
Chicago, IL, United States
Bus Bar Wire, 100Ft, 20Awg, Copper; Jacket Material Belden
87K2702
Bus Bar Wire, 100Ft, 20Awg, Copper; Jacket Material Belden 87K2702
BUS BAR WIRE, 100FT, 20AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:- RoHS Compliant: Yes

BUS BAR WIRE, 100FT, 20AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K2702
Product Name Bus Bar Wire, 100Ft, 20Awg, Copper; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details