Belden Inc. Bus Bar Wire, 100Ft, 18Awg, Copper; Jacket Material Belden 8019 000100

Description
BUS BAR WIRE, 100FT, 18AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
BUS BAR WIRE, 100FT, 18AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bus Bar Wire, 100Ft, 18Awg, Copper; Jacket Material Belden - 60K7155 - Newark, An Avnet Company
Chicago, IL, United States
Bus Bar Wire, 100Ft, 18Awg, Copper; Jacket Material Belden
60K7155
Bus Bar Wire, 100Ft, 18Awg, Copper; Jacket Material Belden 60K7155
BUS BAR WIRE, 100FT, 18AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:- RoHS Compliant: Yes

BUS BAR WIRE, 100FT, 18AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60K7155
Product Name Bus Bar Wire, 100Ft, 18Awg, Copper; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details