Bus Bar Wire, 8AWG (Solid) Soft Annealed Aluminium
| Belden Inc. | |
|---|---|
| Product Category | Electrical Power Wires |
| Product Number | 8018 |
| Product Name | Bus Bar Wire, #8 AWG Sol Soft Annealed Alum |
| Product Type | Single Conductor Wire |
| Number of Conductors | 1 # |
| Cable Jacket | None |
| Cable Shielding | Unshielded |